web counter

Analog Devices Inc. AD9106-EBZANALOG DEVICES AD9106-EBZ Evaluation Board for AD9106 Quad Digital to Analog Converter and Waveform Generator

Analog Devices Inc. AD9106-EBZ Reference Design 8
Analog Devices Inc. AD9106-EBZ Reference Design 1
Analog Devices Inc. AD9106-EBZ Reference Design 2
Analog Devices Inc. AD9106-EBZ Reference Design 3
Analog Devices Inc. AD9106-EBZ Reference Design 4
Analog Devices Inc. AD9106-EBZ Reference Design 5
Analog Devices Inc. AD9106-EBZ Reference Design 6
Analog Devices Inc. AD9106-EBZ Reference Design 7
Analog Devices Inc. AD9106-EBZ Reference Design 8
Analog Devices Inc. AD9106-EBZ Reference Design 1
Analog Devices Inc. AD9106-EBZ Reference Design 1
Analog Devices Inc. AD9106-EBZ Reference Design 2
Analog Devices Inc. AD9106-EBZ Reference Design 3
Analog Devices Inc. AD9106-EBZ Reference Design 4
Analog Devices Inc. AD9106-EBZ Reference Design 5
Analog Devices Inc. AD9106-EBZ Reference Design 6
Analog Devices Inc. AD9106-EBZ Reference Design 7
Analog Devices Inc. AD9106-EBZ Reference Design 8

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementPortableVector Signal GeneratorUltrasound ImagingPortable Medical InstrumentationArbitrary Waveform Generator

ECAD Model:

Description

The Analog Devices AD9106-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9106 Quad, Low Power, 12-Bit, 180 MSPS Digital to Analog Converter and Waveform Generator. This board is designed to provide a complete evaluation platform for the AD9106, allowing users to quickly and easily evaluate the performance of the device. The board features four independent channels, each with its own digital-to-analog converter and waveform generator, allowing users to generate a variety of waveforms with high accuracy and precision. The board also includes a variety of connectors and test points, allowing users to easily connect to external devices and instruments. The AD9106-EBZ Evaluation Board is an ideal tool for engineers and researchers looking to evaluate the performance of the AD9106.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    180MHz
  • Base Part Number
    AD9106
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Operating Supply Current
    89mA
  • Power Dissipation
    315mW
  • Number of Bits
    12
  • Utilized IC / Part
    AD9106
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.5 B
  • Sampling Rate
    180 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    32.1μs
  • Sampling Rate (Per Second)
    180M
  • Number of DAC Channels
    4
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8130ARZ - Differential Amplifier, Low Cost, 1 Amplifiers, 1.8 mV, 73 dB, 270 MHz, -40 °C, 85 °C43RFQ
Analog Devices Inc.ANALOG DEVICES ADG733BRUZAnalogue Switch, Triple Channel, SPDT, 3 Channels, 4.5 ohm, 1.8V to 5.5V,2.5V, TSSOP, 16 Pins5000RFQ
Analog Devices Inc.SP Amp DIFF Receiver Amp Single ±12.6V/25.2V 8-Pin SOIC N T/R40RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP33BUY
Analog Devices Inc.Analog Switch Triple SPDT 16-Pin TSSOP T/R5RFQ
Analog Devices Inc.IC OPAMP VFB 2 CIRCUIT 16LFCSP15497RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Analog Devices Inc.IC OPAMP VFB 410MHZ 16LFCSP1099RFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ
Analog Devices Inc.IC CLK BUFFER 1:3 1.6GHZ 32LFCSP1000BUY
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP66BUY
Load more