Analog Devices Inc. EVAL-AD5443-DBRDZBOARD EVAL CARD CLINUX/STAMP
The Analog Devices EVAL-AD5443-DBRDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5443 12-bit high bandwidth multiplying DAC with serial interface. This board features a wide range of instrumentation and measurement capabilities, including a high-speed serial interface, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the AD5443's performance in a variety of applications, including instrumentation, control, and data acquisition. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ software suite.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- MountHardware
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5443
- Operating Supply Voltage5.5V
- InterfaceSerial
- Number of Bits12
- Utilized IC / PartAD5443
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.5 B
- Sampling Rate2.5 Msps
- Evaluation KitYes
- Settling Time50ns
- Sampling Rate (Per Second)2.5M
- Number of DAC Channels1
- DAC TypeCurrent
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DAC 12BIT SERIAL IN 10MSOP | 2880 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 145MHZ RRO SOT23-5 | 6857 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADR01ARZ.. Zener Single Diode, SOIC, 8 Pins | 10 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 10V 10mA 8-Pin SOIC N T/R | 8 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R | 534 | RFQ | |
| Analog Devices Inc. | IC DAC 12BIT SERIAL IN 10MSOP | 311 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins | 9942 | RFQ | |
| Analog Devices Inc. | IC, 12BIT DAC SERIAL I/F, SMD, 5443 | 2 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins | 250 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps High Perf 145 MHz | 4000 | RFQ |


Product
Brand
Articles
Tools