web counter

Analog Devices Inc. AD9142-M5375-EBZAD9142BCPZ/AD9142BCPZRL DAC Evaluation Board 1600MSPS

Analog Devices Inc. AD9142-M5375-EBZ Reference Design 8
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 1
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 2
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 3
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 4
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 5
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 6
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 7
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 8
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 1
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 1
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 2
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 3
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 4
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 5
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 6
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 7
Analog Devices Inc. AD9142-M5375-EBZ Reference Design 8

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and Telecom3G Wireless Base StationWirelessAutomatic Test Equipment4G Wireless Base StationSoftware Defined RadioWireless RepeaterInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9142-M5375-EBZ Evaluation Board is designed to evaluate the performance of the AD9142 high-speed, signal processing Digital to Analog Converter (DAC). This board is ideal for applications in communications and telecom, providing a wide range of features and capabilities. The board includes a high-speed, low-noise, low-distortion DAC, a wideband, low-noise amplifier, and a low-noise, low-distortion clock generator. The board also includes a variety of connectors and test points for easy evaluation and testing. The AD9142-M5375-EBZ Evaluation Board is a great tool for engineers and designers looking to evaluate the performance of the AD9142 DAC in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC+®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9142
  • Operating Supply Voltage
    5V
  • Interface
    LVDS, SPI, Serial, USB
  • Power Dissipation
    1.8W
  • Number of Bits
    16
  • Utilized IC / Part
    AD9142, ADL5375
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial, SPI
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Settling Time
    20ns
  • Sampling Rate (Per Second)
    1.6G
  • Conversion Rate
    1.6 Gsps
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC CLK BUFFER 1:4 2GHZ 16MLF1735BUY
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Texas InstrumentsIC RECEIVER 0/1 8SOIC9500RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US83297RFQ
Analog Devices Inc.IC CLOCK GEN 2.5GHZ VCO 64-LFCSP720RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ