Maxim Integrated MAX5717EVKIT#KIT EVAL FOR MAX5717
The MAX5717EVKIT-EVKIT# is an evaluation kit for the MAX5717 16-Bit Voltage DAC, Instrumentation and Measurement. It is designed to provide a platform for evaluating the performance of the MAX5717 in a variety of applications. The kit includes a MAX5717 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX5717 16-bit voltage DAC, a precision voltage reference, and a precision voltage divider. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive set of software tools for programming and testing the MAX5717. The MAX5717EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX5717 in a variety of instrumentation and measurement applications.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBulk
- Published2016
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Number of Bits16
- Utilized IC / PartMAX5717
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSPI
- Evaluation KitYes
- Settling Time750ns
- Number of DAC Channels1
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | Crystals 12.0MHz 20ppm 18pF -40C 85C | 5000 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-LQFP | 11 | RFQ | |
| Microchip Technology | MICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins | 5000 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB HS DUAL UART/FIFO 64-LQFP | 150 | BUY |


Product
Brand
Articles
Tools