web counter

Analog Devices Inc. EVAL-AD5684RSDZBOARD EVAL FOR AD5684R

Analog Devices Inc. EVAL-AD5684RSDZ Reference Design 2
Analog Devices Inc. EVAL-AD5684RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5684RSDZ Reference Design 2
Analog Devices Inc. EVAL-AD5684RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5684RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5684RSDZ Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationIndustrial Automation HMIData Acquisition SystemIndustrial Process Measurement and ControlOpticals

ECAD Model:

Description

The Analog Devices EVAL-AD5684RSDZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD5684R, a 12-bit, quad channel voltage output digital to analog converter. The board features four independent voltage output channels, each with a range of 0 to 10V, and a maximum output current of 10mA. It also includes a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The board is ideal for applications such as data acquisition, signal conditioning, and control systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    nanoDAC®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5684
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, USB
  • Number of Bits
    12
  • Utilized IC / Part
    AD5684R
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Settling Time
    5μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin MSOP T/R20RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R2000BUY
Analog Devices Inc.Digital to Analog Converters - DAC Quad 12-Bit w/ SPI Interface1500BUY
Analog Devices Inc.Digital to Analog Converters - DAC Quad 12-Bit w/ SPI Interface912BUY
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin MSOP T/R600RFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8MSOP215RFQ
Analog Devices Inc.V-Ref Precision 5V 10mA 8-Pin SOIC N Tube661RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin SOIC N T/R10000RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin MSOP T/R10BUY
Analog Devices Inc.IC DAC 12BIT SPI/SRL 16TSSOP1986BUY
Analog Devices Inc.IC VREF SERIES 5V 8SOIC12000BUY
Load more