Analog Devices Inc. EVAL-AD5382EBZBOARD EVAL FOR AD5382
Description
The Analog Devices EVAL-AD5382EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5382, a 32-channel, 14-bit, 125 KSPS digital to analog converter. This board is designed for industrial temperature range applications and features a wide range of features, including a low power consumption, high accuracy, and a wide operating temperature range. The board also includes a variety of connectors and jumpers for easy connection to external components. The board is also compatible with a variety of software packages, allowing for easy integration into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD5382
- Operating Supply Voltage5V
- InterfaceI2C, Parallel, SPI
- Number of Bits14
- Utilized IC / PartAD5382
- Supplied ContentsBoard(s)
- Data InterfaceI2C, SPI, DSP
- Resolution1.75 B
- Sampling Rate125 ksps
- Evaluation KitYes
- Settling Time8μs
- Sampling Rate (Per Second)125k
- Number of DAC Channels32
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM, SER, 1K, 2.5V, 0.5 ARRAY, 8MSOP | 400 | BUY | |
| Microchip Technology | 1K 2-Wire Serial EEPROM with half-array write protection | 2229 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 1MSPS SOT23-6 T/R | 5000 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 1MSPS SOT-23-6 | 1000 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD780ARZ. Voltage Reference IC | 2889 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC01BT-I/SN - EEPROM, Serial I2C (2-Wire), 1 Kbit, 128 x 8bit, 400 kHz, SOIC, 8 Pins | 3300 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT 1MSPS SC70-6 | 58 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 2.35V 1MSPS 8-MSOP | 14 | BUY | |
| Analog Devices Inc. | IC ADC 12BIT 1MSPS LP 8MSOP | 48 | BUY | |
| Microchip Technology | IC EEPROM 1K I2C 1MHZ 8MSOP | 54 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC01B-I/P - SERIAL EEPROM, 1KBIT, 400KHZ, DIP-8 | 280 | RFQ |
Load more


Product
Brand
Articles
Tools