web counter

Analog Devices Inc. EVAL-AD5687RSDZANALOG DEVICES EVAL-AD5687RSDZ AD5687RSDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD5687RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5687RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5687RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5687RSDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationIndustrial Automation HMIData Acquisition SystemOpticalsIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The Analog Devices EVAL-AD5687RSDZ is an evaluation board for the AD5687R, a quad, 12-bit, serial voltage-output digital to analog converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD5687R. It features a wide range of features, including a low-noise power supply, a wide range of voltage references, and a variety of connectors for easy connection to external circuitry. The board also includes a USB interface for easy programming and control. The EVAL-AD5687RSDZ is an ideal solution for evaluating the performance of the AD5687R in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    nanoDAC+®
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5687
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Operating Supply Current
    590μA
  • Number of Bits
    12
  • Utilized IC / Part
    AD5687R
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Settling Time
    5μs
  • Number of DAC Channels
    2
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DAC, QUAD, 12BIT, /-2LSB, SPI, 16TSSOP1052BUY
Analog Devices Inc.IC DAC 12BIT SPI QUAD 16LFCSP1500RFQ
Analog Devices Inc.IC DAC 16BIT SPI QUAD 16LFCSP30000RFQ
Analog Devices Inc.IC DAC 16BIT SPI 16LFCSP350RFQ
Analog Devices Inc.Digital to Analog Converters - DAC Quad 12-Bit w/ SPI Interface912BUY
Analog DevicesV-Ref Precision 2.5V 10mA 8-Pin CDIP Tube0RFQ
Analog Devices Inc.DAC, QUAD, 16BIT, /-2LSB, SPI, 16TSSOP3657RFQ
Analog Devices Inc.IC DAC 12BIT SPI/SRL 16TSSOP1986BUY
Analog Devices Inc.Digital to Analog Converters - DAC IC 16-bit 4-CH w/ SPI INTERFACE3BUY
Analog Devices Inc.DAC 4-CH Resistor-String 16-bit 16-Pin LFCSP T/R5000BUY