web counter

Maxim Integrated MAX5815AEVKIT#EVAL KIT MAX5815A (4-CHANNEL, 12

Maxim Integrated MAX5815AEVKIT# Reference Design 2
Maxim Integrated MAX5815AEVKIT# Reference Design 1
Maxim Integrated MAX5815AEVKIT# Reference Design 2
Maxim Integrated MAX5815AEVKIT# Reference Design 1
Maxim Integrated MAX5815AEVKIT# Reference Design 1
Maxim Integrated MAX5815AEVKIT# Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationAutomatic Tuning & CalibrationDigital Gain/Offset ControlProcess Control

ECAD Model:

Description

The Maxim Integrated MAX5815AEVKIT-AEVKIT# is an evaluation kit for the MAX5815B Ultra-Small, Quad-Channel, 12-Bit Buffered Output DAC with Internal Reference and I2C Interface. This kit provides a complete platform for evaluating the performance of the MAX5815B DAC. It includes a MAX5815B evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four buffered outputs, an internal reference, and an I2C interface. It also includes a set of jumpers and test points for easy evaluation and testing. The USB-to-I2C interface board allows for easy connection to a PC for programming and data acquisition. The kit also includes a comprehensive user guide and software for easy setup and evaluation. This evaluation kit is ideal for instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY