web counter

Analog Devices Inc. AD9154-M6720-EBZData Conversion IC Development Tools AD9154 Eval Board w/ 6720 Mod

Analog Devices Inc. AD9154-M6720-EBZ Reference Design 11
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 1
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 2
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 3
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 4
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 5
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 6
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 7
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 8
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 9
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 10
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 11
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 1
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 1
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 2
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 3
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 4
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 5
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 6
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 7
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 8
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 9
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 10
Analog Devices Inc. AD9154-M6720-EBZ Reference Design 11

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentEthernet Microwave RadioWireless CommunicationsSoftware Defined RadioPortable InstrumentationWireless RepeaterBasestation

ECAD Model:

Description

The Analog Devices AD9154-M6720-EBZ, DPG3 Evaluation Board with ADRF6720 Modulator is a comprehensive evaluation platform for the AD9154 Quad, 16-Bit, 2.4-GSPS, TxDAC+ Digital-to-Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9154 in instrumentation and measurement applications. The board includes an ADRF6720 modulator, which provides a wide range of modulation formats and data rates, and a high-performance, low-noise power supply. The board also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation platform for the AD9154, allowing users to quickly and easily evaluate the performance of the device in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    TxDAC+®
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9154
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD9154
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Evaluation Kit
    Yes
  • Settling Time
    20ns
  • Sampling Rate (Per Second)
    2.4G
  • Number of DAC Channels
    4
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLK BUFFER 1:2 7.5GHZ 16LFCSP1000BUY
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28QFN4RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP50RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8LFCSP1352BUY
Analog Devices Inc.IC CLK BUFFER 1:1 7.5GHZ 16LFCSP2789BUY