Linear Technology/Analog Devices DC115A-BDEMO BOARD MS LTC1451 D/A CONV
Description
The Analog Devices DC115A-B Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC1451 5V powered 12-bit rail-to-rail digital-to-analog converter. This board features a wide range of features, including a power supply, a voltage reference, a digital-to-analog converter, and a low-pass filter. The board also includes a variety of test points and connectors for easy connection to external equipment. The board is designed to provide a comprehensive evaluation of the LTC1451's performance, allowing users to quickly and accurately measure the device's accuracy, linearity, and dynamic range. The board is also designed to be easy to use, with a simple user interface and intuitive controls.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published1998
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberLTC1451
- InterfaceSerial
- Number of Bits12
- Utilized IC / PartLTC1451
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Evaluation KitYes
- Settling Time14μs
- Number of DAC Channels1
- DAC TypeVoltage
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP Semiconductors / Freescale | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Nexperia USA Inc. | IC SHIFT REGISTER 8BIT 16SOIC | 25000 | BUY | |
| Analog Devices, Inc. | 300 | RFQ | ||
| Analog Devices, Inc. | IC REG LDO 5V 0.15A 8SOIC | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools