web counter

Analog Devices DC1397A-ALTC2656 DAC Demonstration Circuit

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlAutomotiveInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC1397A-A, LTC2656-L16 Demo Board is an octal SPI 16-bit voltage output DAC with a 1.25V reference. It is designed for instrumentation and measurement applications, providing a high-precision, low-power solution for a wide range of applications. The board features an LTC2656-L16 DAC, which is capable of generating up to 16-bit resolution output voltages from 0V to 1.25V. It also includes an onboard reference voltage of 1.25V, allowing for precise voltage control. The board is powered by a 3.3V supply and is compatible with SPI, I2C, and UART interfaces. The board is also equipped with a variety of connectors, allowing for easy connection to external devices. The board is ideal for use in a variety of instrumentation and measurement applications, providing a reliable and accurate solution.