Maxim Integrated MAX544XEVKIT#Data Conversion IC Development Tools MAX5441/42/43/44 Eval Kit
The Maxim Integrated MAX544XEVKIT-XEVKIT#, MAX544XEVKIT#, Evaluation Kit is designed for the MAX5441 to MAX5444 +3V/+5V, Serial-Input, Voltage-Output, 16-Bit DACs. This kit is ideal for instrumentation and measurement applications. It includes a MAX5441 to MAX5444 evaluation board, a MAX5441 to MAX5444 data sheet, and a MAX5441 to MAX5444 evaluation software. The evaluation board features a 16-bit DAC, a serial-input, voltage-output, and a +3V/+5V power supply. The evaluation software allows users to quickly and easily evaluate the performance of the MAX5441 to MAX5444. The kit also includes a USB cable, a power supply, and a user guide. The MAX544XEVKIT-XEVKIT#, MAX544XEVKIT#, Evaluation Kit is a great tool for instrumentation and measurement applications.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberMAX544X
- InterfaceSPI, Serial
- Number of Bits16
- Utilized IC / PartMAX5441, MAX5442
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceMICROWIRE™, QSPI™, Serial, SPI™
- Evaluation KitYes
- Settling Time1μs
- Number of DAC Channels2
- DAC TypeVoltage
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY |


Product
Brand
Articles
Tools