Analog Devices, Inc. AD9142-M5372-EBZ
Description
The Analog Devices AD9142-M5372-EBZ Evaluation Board is designed to evaluate the performance of the AD9142 high-speed, signal processing Digital to Analog Converter (DAC). This board is ideal for applications in communications and telecom, providing a wide range of features and capabilities. The board includes a high-speed, low-noise, low-distortion DAC, a wideband amplifier, and a low-noise, low-distortion analog output stage. The board also includes a wide range of control and monitoring features, including a digital interface, a power supply, and a temperature sensor. The board is designed to provide a complete solution for evaluating the performance of the AD9142 DAC in a wide range of applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Number of Pins0
- PackagingBulk
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply5V
- InterfaceLVDS, SPI, Serial, USB
- Power Dissipation1.8W
- Number of Bits16
- Resolution2 B
- Evaluation KitYes
- Settling Time20 ns
- Conversion Rate1.6 Gsps
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC MOD QUAD 400MHZ-6GHZ 24LFCSP | 6335 | BUY | |
| Analog Devices Inc. | IC XLATOR 4CH 1.2/5.5V 14TSSOP | 50 | BUY | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 0 | RFQ | |
| Texas Instruments | IC RECEIVER 0/1 8SOIC | 9500 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Texas Instruments | IC BUFFER NON-INVERT 5.5V US8 | 3297 | RFQ | |
| Analog Devices Inc. | Level Translator 14-Pin TSSOP T/R | 0 | RFQ | |
| Microchip Technology | Clock Fanout Buffer 4-OUT 16-Pin QFN EP | 35 | RFQ |


Product
Brand
Articles
Tools