Analog Devices, Inc. EVAL-AD5390EBZAnalog Devices EVAL-AD5390EBZ,
Description
The Analog Devices EVAL-AD5390EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5390, a 16-channel, 14-bit, serial input, voltage-output digital to analog converter. This board is designed for energy metering applications, providing a high level of accuracy and precision. It features a wide range of features, including a low power consumption, a wide operating temperature range, and a high speed serial interface. The board also includes a variety of test points and connectors for easy connection to external components. The board is ideal for prototyping and testing applications in the energy metering industry.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Package / CaseModule
- Number of Pins0
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply5V
- InterfaceParallel, Serial
- Number of Bits14
- Resolution1.75 B
- Sampling Rate125 ksps
- Evaluation KitYes
- Settling Time8 μs
- REACH SVHCNo SVHC
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC DAC 14BIT 16CHAN 3V 52LQFP | 2 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD7476ARTZ-500RL7Analogue to Digital Converter, 12 bit, 1 MSPS, Single, 2.7 V, 5.25 V, SOT-23 | 2960 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7476ARTZ-REEL7Analogue to Digital Converter, 12 bit, 2.35 V, 5.25 V, SOT-23 | 1 | RFQ | |
| Analog Devices Inc. | DAC 16-CH Resistor-String 14-bit 64-Pin LFCSP EP Tray | 38 | BUY | |
| Analog Devices Inc. | IC DAC 14BIT I2C 16CH 3V 64LFCSP | 55 | BUY | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices Inc. | ANALOG DEVICES AD780ARZ. Voltage Reference IC | 2889 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES/SHUNT PROG 8SOIC | 28 | RFQ |


Product
Brand
Articles
Tools