Analog Devices Inc. AD9119-EBZBOARD EVAL FOR AD9119
Description
The Analog Devices AD9119-EBZ Evaluation Board is a high performance instrumentation and measurement tool designed to evaluate the AD9119, a 11-bit, 2.8 GSPS RF Digital to Analog Converter. The board features a wide range of features and capabilities, including a wide input range, low noise, and high linearity. It also includes a wide range of test and measurement features, such as a built-in oscilloscope, a frequency counter, and a power meter. The board is designed to be used in a variety of applications, including RF signal generation, signal analysis, and instrumentation. The AD9119-EBZ Evaluation Board is an ideal tool for engineers and researchers looking to evaluate the performance of the AD9119.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseBGA
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9119
- Operating Supply Voltage5V
- InterfaceSPI, USB
- Power Dissipation1.3W
- Number of Bits11
- Utilized IC / PartAD9119
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1.375 B
- Sampling Rate5.6 Gsps
- Evaluation KitYes
- Settling Time13ns
- Sampling Rate (Per Second)2.8G
- Number of Converters1
- Conversion Rate5.6 Gsps
- Number of DAC Channels1
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | IC DAC 11BIT A-OUT 160CSPBGA | 2949 | RFQ |


Product
Brand
Articles
Tools