web counter

Analog Devices Inc. EVAL-AD5694RSDZBOARD EVAL FOR AD5694R

Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 4
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 2
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 3
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 4
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 2
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 3
Analog Devices Inc. EVAL-AD5694RSDZ Reference Design 4

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationIndustrial Automation HMIData Acquisition SystemIndustrial Process Measurement and ControlOpticals

ECAD Model:

Description

The Analog Devices EVAL-AD5694RSDZ Evaluation Board is a versatile tool for evaluating the performance of the AD5694R, AD5694, 12-Bit Quad Channel Voltage Output Digital to Analog Converter. This board is designed to provide a complete platform for evaluating the performance of the AD5694R and AD5694 in instrumentation and measurement applications. The board features four independent voltage output channels, each with a 12-bit resolution, allowing for precise control of the output voltage. The board also includes a power supply, a USB interface, and a graphical user interface for easy configuration and control. The board is ideal for use in a wide range of instrumentation and measurement applications, such as data acquisition, signal conditioning, and control systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    nanoDAC®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5694
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C, USB
  • Operating Supply Current
    1.1mA
  • Number of Bits
    12
  • Utilized IC / Part
    AD5694R
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Settling Time
    5μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8SOIC6000RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8SOIC5RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R2000BUY
Analog Devices Inc.DAC, QUAD, 12BIT, /-1LSB, I2C, 16TSSOP3944RFQ
Analog Devices Inc.IC DAC 12BIT I2C QUAD 16TSSOP961RFQ
Analog Devices Inc.IC DAC 12BIT I2C 4CH 16TSSOP5341BUY
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin SOIC N T/R20BUY
Analog Devices Inc.DAC 4-CH Resistor-String 12-bit 16-Pin TSSOP Tube2000BUY