web counter

Analog Devices Inc. EVAL-AD5689RSDZBOARD EVAL FOR AD5689R

Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 3
Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 2
Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 3
Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 1
Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 2
Analog Devices Inc. EVAL-AD5689RSDZ Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationIndustrial Automation HMIData Acquisition SystemOpticalsIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The Analog Devices EVAL-AD5689RSDZ is an evaluation board for the AD5689R, a quad, 16-bit, serial voltage-output digital to analog converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD5689R. It features a wide range of features, including a low-noise power supply, a wide range of input and output connectors, and a variety of test points for easy debugging. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The EVAL-AD5689RSDZ is an ideal solution for evaluating the performance of the AD5689R in instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    nanoDAC+®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5689
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI
  • Operating Supply Current
    1.1mA
  • Number of Bits
    16
  • Utilized IC / Part
    AD5689R
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    2 B
  • Evaluation Kit
    Yes
  • Settling Time
    5μs
  • Number of DAC Channels
    2
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC 16BIT SPI QUAD 16TSSOP11RFQ
Analog Devices Inc.ANALOG DEVICES - AD5686ARUZ - DAC, QUAD, 16BIT, 60MHZ SPI, 16TSSOP1100RFQ
Analog Devices Inc.DAC, QUAD, 12BIT, /-2LSB, SPI, 16TSSOP1052BUY
Analog Devices Inc.IC DAC 12BIT SPI QUAD 16LFCSP1500RFQ
Analog Devices Inc.IC DAC 16BIT SPI QUAD 16LFCSP30000RFQ
Analog Devices Inc.IC DAC 12BIT SPI QUAD 16TSSOP935BUY
Analog DevicesV-Ref Precision 2.5V 10mA 8-Pin TO-990RFQ
Analog Devices Inc.ANALOG DEVICES AD5684RBRUZDigital to Analogue Converter, Quad, 12 bit, 25 MSPS, Serial, 2.7V to 5.5V, TSSOP, 16 Pins1300RFQ
Analog Devices Inc.DAC, QUAD, 12BIT, 60MHZ SPI, 16TSSOP192BUY
Analog Devices Inc.DAC 4-CH Resistor-String 16-bit 16-Pin TSSOP T/R30000RFQ
Analog Devices Inc.Digital to Analog Converters - DAC IC 16-bit 4-CH w/ SPI INTERFACE3BUY
Load more