web counter

Analog Devices, Inc. EVAL-AD5391EBZBOARD EVALUATION FOR AD5391

Analog Devices, Inc. EVAL-AD5391EBZ Reference Design 2
Analog Devices, Inc. EVAL-AD5391EBZ Reference Design 1
Analog Devices, Inc. EVAL-AD5391EBZ Reference Design 2
Analog Devices, Inc. EVAL-AD5391EBZ Reference Design 1
Analog Devices, Inc. EVAL-AD5391EBZ Reference Design 1
Analog Devices, Inc. EVAL-AD5391EBZ Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

EnergyDigital Power ControlIndustrial ControlGeneral Control SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5391EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5391, a 16-channel, 12-bit, serial input, voltage-output digital to analog converter. This board is designed for energy metering applications, providing a high level of accuracy and precision. It features a wide range of input and output voltage ranges, as well as a low power consumption. The board also includes a variety of features such as a temperature sensor, a voltage reference, and a power supply. The board is easy to use and provides a comprehensive evaluation of the AD5391.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5V
  • Interface
    Parallel, Serial
  • Number of Bits
    12
  • Resolution
    1.5 B
  • Sampling Rate
    167 ksps
  • Evaluation Kit
    Yes
  • Settling Time
    6 μs
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD7476ARTZ-500RL7Analogue to Digital Converter, 12 bit, 1 MSPS, Single, 2.7 V, 5.25 V, SOT-232960RFQ
Analog Devices Inc.IC, 12BIT DAC, SMD, 5391, LQFP525BUY
Analog Devices Inc.ANALOG DEVICES AD7476ARTZ-REEL7Analogue to Digital Converter, 12 bit, 2.35 V, 5.25 V, SOT-231RFQ
Analog Devices Inc.IC DAC 12BIT I2C 16CH 3V 64LFCSP10BUY
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES AD780ARZ. Voltage Reference IC2889RFQ
Analog Devices Inc.IC VREF SERIES/SHUNT PROG 8SOIC28RFQ
Analog Devices Inc.IC, 12BIT DAC, 16 CH, SMD, LFCSP-641BUY
Analog Devices Inc.IC, 12BIT DAC, SMD, 5391, LQFP5237BUY