Analog Devices Inc. EVAL-AD5380EBZBOARD EVAL FOR AD5380
Description
The Analog Devices EVAL-AD5380EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5380, a 40-channel, 14-bit digital-to-analog converter (DAC) with an industrial temperature range. This board features a wide range of features, including a high-speed SPI interface, a low-noise power supply, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external components. The board is designed to provide a comprehensive evaluation of the AD5380 DAC, allowing users to quickly and accurately assess its performance.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD5380
- Operating Supply Voltage5V
- InterfaceI2C, Parallel, SPI
- Number of Bits14
- Utilized IC / PartAD5380
- Supplied ContentsBoard(s)
- Data InterfaceI2C, SPI, DSP
- Resolution1.75 B
- Sampling Rate125 ksps
- Evaluation KitYes
- Settling Time8μs
- Sampling Rate (Per Second)125k
- Number of DAC Channels40
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP 24LC014H-I/MS EEPROM, Half-Array Write-Protect, 1 Kbit, 128 x 8bit, 1 MHz, I2C, MSOP, 8 Pins | 23 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V Automotive 8-Pin SOIC N T/R | 2276 | RFQ | |
| Microchip Technology | IC EEPROM 1K I2C 1MHZ 8TDFN | 2800 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 5-Pin SOT-23 T/R | 30154 | BUY | |
| Microchip Technology | IC EEPROM 1KBIT 400KHZ SOT23-6 | 33000 | BUY | |
| Microchip Technology | IC EEPROM 1K I2C 1MHZ 8SOIC | 11 | RFQ | |
| Microchip Technology | EEPROM 1K 128 X 8 SERIAL EE 2.5V EXT | 808 | RFQ | |
| Microchip Technology | IC EEPROM 1KBIT 400KHZ 8TSSOP | 4000 | RFQ | |
| Microchip Technology | EEPROM, I2C, 1K, HALF PROTECT, SOIC8 | 40 | BUY | |
| Microchip Technology | IC EEPROM 1K I2C 400KHZ 8MSOP | 5000 | BUY | |
| Microchip Technology | IC EEPROM 1K I2C 1MHZ 8TSSOP | 25 | RFQ | |
| Microchip Technology | EEPROM 1K 128 X 8 SERIAL EE 2.5V EXT | 23 | RFQ |
Load more


Product
Brand
Articles
Tools