web counter

Maxim Integrated MAX5X05EVKIT#EV KIT FOR MAX5705 AND MAX5805 1

Maxim Integrated MAX5X05EVKIT# Reference Design 2
Maxim Integrated MAX5X05EVKIT# Reference Design 1
Maxim Integrated MAX5X05EVKIT# Reference Design 2
Maxim Integrated MAX5X05EVKIT# Reference Design 1
Maxim Integrated MAX5X05EVKIT# Reference Design 1
Maxim Integrated MAX5X05EVKIT# Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationAutomatic Tuning & CalibrationDigital Gain/Offset ControlProcess Control

ECAD Model:

Description

The MAX5X05EVKIT-EVKIT# is an evaluation kit for the MAX5705B/MAX5805B Ultra-Small, Single-Channel, 12-Bit Buffered Output Voltage DAC with Internal Reference and SPI Interface. This kit provides a convenient platform for evaluating the performance of the MAX5705B/MAX5805B DACs. It includes a MAX5705B/MAX5805B evaluation board, a USB-to-SPI adapter, and a USB cable. The evaluation board features a 12-bit DAC with an internal reference, a SPI interface, and a buffered output voltage. It also includes a potentiometer for adjusting the output voltage, and a jumper for selecting the reference voltage. The USB-to-SPI adapter allows for easy connection to a PC for programming and data acquisition. The kit is ideal for instrumentation and measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY