Analog Devices, Inc. AD9117-EBZ
The Analog Devices AD9117-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9117 Dual, Low Power, 14-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9117 in a wide range of applications. It features two independent, low power, 14-bit TxDACs with a wide range of output voltage ranges, allowing for a variety of signal conditioning and measurement applications. The board also includes a variety of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test points and jumpers, allowing for easy debugging and evaluation of the AD9117. The AD9117-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9117 in a wide range of instrumentation and measurement applications.
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- RoHSCompliant
- Part StatusUnconfirmed
- Evaluation KitYes
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC QUADRATURE MOD 300MHZ 24LFCSP | 857 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4899-1YRDZ - Operational Amplifier, Single, 1 Amplifier, 600 MHz, 310 V/µs, 5V to 12V, SOIC, 8 Pins | 20 | RFQ | |
| Analog Devices Inc. | IC XLATOR 4CH 1.2/5.5V 14TSSOP | 50 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,9512 | 3 | BUY | |
| Microchip Technology | MCU 8-bit PIC RISC 32KB Flash 5V 44-Pin TQFP Tray | 0 | RFQ | |
| Analog Devices Inc. | IC MODULATOR QUAD 24-LFCSP | 100 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 40DIP | 92 | RFQ | |
| Analog Devices Inc. | Level Translator 14-Pin TSSOP T/R | 0 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SC70-5 | 6000 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SC70-5 | 6180 | RFQ |


Product
Brand
Articles
Tools