web counter

Analog Devices Inc. AD9787-DPG2-EBZBOARD EVALUATION FOR AD9787

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomWiMAX/Wireless BroadbandWireless InfrastructureCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9787-DPG2-EBZ Evaluation Board is a powerful and versatile tool for communications and telecom applications. It features the AD9787 Dual, 14-bit, 800 MSPS DAC with Low Power 32-Bit Complex NCO, which provides high-speed, low-power performance for a wide range of applications. The board also includes a variety of features such as a high-speed clock generator, a low-noise power supply, and a wide range of I/O connectors. The board is designed to be used with a variety of software and hardware development tools, making it an ideal choice for prototyping and testing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    QFP
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9787
  • Operating Supply Voltage
    5V
  • Interface
    Serial, USB
  • Power Dissipation
    450mW
  • Number of Bits
    14
  • Utilized IC / Part
    AD9787
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    Serial
  • Resolution
    1.75 B
  • Sampling Rate
    800 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    20ns
  • Sampling Rate (Per Second)
    800M
  • Number of Converters
    2
  • Conversion Rate
    800 Msps
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MOD QUAD 400MHZ-6GHZ 24LFCSP6335BUY
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Texas InstrumentsIC BUFFER NON-INVERT SOT23-58559RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US83297RFQ
Texas InstrumentsIC BUFFER NON-INVERT SOT23-52BUY
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ