web counter

Analog Devices Inc. AD9778A-DPG2-EBZBOARD EVALUATION FOR AD9778A

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomUltra Wide-BandPoint to Point RadioWireless InfrastructureDiversity Radio ReceiverRadar SystemWiMAX Basestation

ECAD Model:

Description

The Analog Devices AD9778A-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9778A Dual, 14-Bit, 1 GSPS Digital to Analog Converter. This evaluation board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-speed, low-noise, low-distortion, and low-power design. The board also includes a wide range of connectors and test points for easy evaluation and testing. The board is also designed to be compatible with a variety of development tools, including the Analog Devices VisualAnalog software. This evaluation board is an ideal solution for evaluating the performance of the AD9778A Dual, 14-Bit, 1 GSPS Digital to Analog Converter in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    QFP
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9778
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Power Dissipation
    300mW
  • Number of Bits
    14
  • Min Input Voltage
    1.2V
  • Max Input Voltage
    1.2V
  • Utilized IC / Part
    AD9778A
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    1 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1G
  • Number of Converters
    2
  • Conversion Rate
    1 Gsps
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MOD QUAD 400MHZ-6GHZ 24LFCSP6335BUY
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Analog Devices Inc.IC DAC 14BIT A-OUT 100TQFP13RFQ
Analog Devices Inc.DAC 14BIT 1.0GSPS 100-TQFP40BUY
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US83297RFQ