web counter

Analog Devices Inc. AD9736-DPG2-EBZBOARD EVAL FOR AD9736

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWiMAX/Wireless BroadbandAutomatic Test EquipmentMilitary and Avionics ImagingPoE Wireless Access PointRadar SystemInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices AD9736-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9736 14-Bit, 1.2 GSPS Serial Voltage Output Digital to Analog Converter. This board provides a complete platform for evaluating the performance of the AD9736, allowing users to quickly and easily configure the device for a variety of applications. The board features a wide range of features, including a high-speed serial interface, adjustable gain and offset, and a wide range of output voltage ranges. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. With its robust design and comprehensive feature set, the AD9736-DPG2-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9736.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    BGA
  • Number of Pins
    160
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9736
  • Operating Supply Voltage
    3.3V
  • Interface
    Parallel
  • Power Dissipation
    550mW
  • Number of Bits
    14
  • Min Input Voltage
    1.2V
  • Max Input Voltage
    1.2V
  • Utilized IC / Part
    AD9736
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Resolution
    1.75 B
  • Sampling Rate
    1.2 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1.2G
  • Number of Converters
    1
  • Conversion Rate
    1.2 Gsps
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSBGA100RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP33BUY
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSBGA4BUY
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSPBGA1248BUY
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Analog Devices Inc.IC DAC 14BIT 1.2GSPS 160CSPBGA40BUY
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP66BUY