Maxim Integrated MAX5855EVKIT#EVAL MAX5855 RF DAC
The Maxim Integrated MAX5855EVKIT-EVKIT# is an evaluation kit for the MAX5855 16-bit, 4.9Gsps wideband interpolating and modulating RF DAC with JESD204B interface. This kit is designed to help engineers evaluate the performance of the MAX5855 in communications and telecom applications. It includes a MAX5855 evaluation board, a USB-to-JESD204B converter board, and a software package with a graphical user interface. The evaluation board features a wideband RF output, a wideband RF input, and a wideband IF output. The USB-to-JESD204B converter board allows the user to connect the evaluation board to a PC for easy configuration and data transfer. The software package provides a graphical user interface for configuring the MAX5855 and monitoring its performance.
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)3 (168 Hours)
- Number of Bits16
- Utilized IC / PartMAX5855
- Supplied ContentsBoard(s)
- Data InterfaceJESD204B
- Sampling Rate (Per Second)4.9G
- Number of DAC Channels1
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | TEXAS INSTRUMENTS SN74AVC4T774PW 4 BIT BUS TRANSCEIVER, TSSOP-16 | 0 | RFQ | |
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY | |
| Microchip Technology | EEPROM 128x16 | 0 | RFQ |


Product
Brand
Articles
Tools