web counter

Maxim Integrated MAX5535EVKIT+KIT EVALUATION FOR MAX5535

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

IndustrialPortableRemote ControlIndustrial ControlInstrumentation and Measurement

ECAD Model:

Description

The Maxim Integrated MAX5535EVKIT+ Evaluation Kit is designed to evaluate the MAX5535 12-Bit, 2CH DAC for Portable, Industrial, and Automotive Applications. This kit includes a MAX5535EVKIT+ board, a MAX5535 12-Bit, 2CH DAC, and a USB-to-I2C interface board. The MAX5535EVKIT+ board features two 12-bit DACs, two analog output channels, and a USB-to-I2C interface. The MAX5535 12-Bit, 2CH DAC is a low-power, high-accuracy, low-noise, and low-distortion device that is ideal for portable, industrial, and automotive applications. The USB-to-I2C interface board allows for easy connection to a PC for programming and evaluation. The MAX5535EVKIT+ Evaluation Kit is a great tool for evaluating the performance of the MAX5535 12-Bit, 2CH DAC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, Serial, USB
  • Number of Bits
    12
  • Utilized IC / Part
    MAX5535
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Evaluation Kit
    Yes
  • Settling Time
    660μs
  • Number of DAC Channels
    2
  • DAC Type
    Voltage
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, 2BIT BUS TRANSCEIVER, SSOP-830000RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-610000RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-633RFQ
Maxim IntegratedDigital to Analog Converters - DAC 12-Bit 2Ch Precision DAC580BUY
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY