Analog Devices Inc. AD9735-DPG2-EBZANALOG DEVICES AD9735-DPG2-EBZ12-BIT EVAL BOARD 1200 MSPS DAC
Description
The Analog Devices AD9735-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9735 12-Bit, 1.2 GSPS Serial Voltage Output Digital to Analog Converter. This board is designed to provide a complete evaluation platform for the AD9735, allowing users to quickly and easily evaluate the performance of the device. The board features a wide range of features, including a high-speed serial interface, a wide range of output voltage levels, and a wide range of output frequencies. Additionally, the board includes a variety of test points and connectors for easy connection to external test equipment. This board is an ideal solution for evaluating the performance of the AD9735 in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseBGA
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9735
- Operating Supply Voltage3.3V
- InterfaceParallel
- Power Dissipation550mW
- Number of Bits12
- Min Input Voltage1.2V
- Max Input Voltage1.2V
- Utilized IC / PartAD9735
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Resolution1.5 B
- Sampling Rate1.2 Gsps
- Evaluation KitYes
- Sampling Rate (Per Second)1.2G
- Number of Converters1
- Conversion Rate1.2 Gsps
- Number of DAC Channels1
- DAC TypeCurrent
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC TRNSLTR BIDIRECTIONAL 20LFCSP | 33 | BUY | |
| Analog Devices Inc. | IC DAC 12BIT 1.2GSPS 160CSBGA | 30000 | BUY | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | IC DAC 12BIT 1.2GSPS 160-CSPBGA | 1500 | BUY | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Analog Devices Inc. | IC TRNSLTR BIDIRECTIONAL 20LFCSP | 66 | BUY |


Product
Brand
Articles
Tools