web counter

Maxim Integrated MAX5891EVKIT#KIT EVALUATION FOR MAX5891

Maxim Integrated MAX5891EVKIT# Reference Design 1
Maxim Integrated MAX5891EVKIT# Reference Design 1
Maxim Integrated MAX5891EVKIT# Reference Design 1
Maxim Integrated MAX5891EVKIT# Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementBroadband AccessInstrumentationCable ModemAutomatic Test EquipmentMicrowave point-to-pointDirect Digital SynthesisBroadband CommunicationsBasestation

ECAD Model:

Description

The MAX5891EVKIT-EVKIT# is an evaluation kit for the MAX5891 16-bit, 600Msps, high-dynamic-performance DAC with LVDS inputs, instrumentation and measurement amplifier, and on-chip reference. This kit provides a complete platform for evaluating the performance of the MAX5891 DAC. It includes a MAX5891 evaluation board, a MAX5891 evaluation software, and a MAX5891 evaluation cable. The evaluation board features a high-speed LVDS input, a low-noise instrumentation amplifier, and an on-chip reference. The evaluation software provides a graphical user interface for configuring the DAC and monitoring its performance. The evaluation cable allows for easy connection to a PC for data transfer and control. The MAX5891EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAX5891 DAC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Number of Bits
    16
  • Utilized IC / Part
    MAX5891
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    600 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    11ns
  • Sampling Rate (Per Second)
    600M
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC VREF SERIES 0.32% 8SOIC41BUY