web counter

Maxim Integrated MAX5889EVKIT#KIT EVALUATION FOR MAX5889

Maxim Integrated MAX5889EVKIT# Reference Design 1
Maxim Integrated MAX5889EVKIT# Reference Design 1
Maxim Integrated MAX5889EVKIT# Reference Design 1
Maxim Integrated MAX5889EVKIT# Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementBroadband AccessInstrumentationCable ModemAutomatic Test EquipmentMicrowave point-to-pointDirect Digital SynthesisBroadband CommunicationsBasestation

ECAD Model:

Description

The MAX5889EVKIT-EVKIT# is an evaluation kit for the MAX5889 12-Bit, 600Msps, High-Dynamic-Performance DAC with LVDS Inputs, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX5889 DAC. It includes a MAX5889 evaluation board, a MAX5889 evaluation software, and a MAX5889 evaluation cable. The evaluation board features a wide range of test points and connectors for easy connection to external test equipment. The evaluation software provides a graphical user interface for configuring and testing the MAX5889 DAC. The evaluation cable allows for easy connection to the MAX5889 DAC. This kit is ideal for engineers and designers who need to evaluate the performance of the MAX5889 DAC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Number of Bits
    12
  • Utilized IC / Part
    MAX5889
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate
    600 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    11ns
  • Sampling Rate (Per Second)
    600M
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC VREF SERIES 0.32% 8SOIC41BUY