Analog Devices Inc. EVAL-AD5405EBBOARD EVAL FOR AD5405
Description
The Analog Devices EVAL-AD5405EB is a 12-bit, 21.3MSPS, 2-channel digital-to-analog converter (DAC) designed for portable, instrumentation, and measurement applications. It features a wide operating temperature range of -40°C to +85°C, low power consumption of 1.2 mW/channel, and a fast settling time of 1.5 μs. The EVAL-AD5405EB also offers a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0V to VREF. It is ideal for applications such as data acquisition systems, portable instrumentation, and industrial process control.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD5405
- InterfaceParallel
- Number of Bits12
- Utilized IC / PartAD5405
- Supplied ContentsBoard(s)
- Data InterfaceParallel
- Sampling Rate21.3 Msps
- Evaluation KitYes
- Settling Time80ns
- Sampling Rate (Per Second)21.3M
- Number of DAC Channels2
- DAC TypeCurrent
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | 12BIT DAC, DUAL MULTIPLYING, SMD | 2 | BUY | |
| Analog Devices Inc. | IC OPAMP VFB 145MHZ RRO SOT23-5 | 6857 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 10V TSOT23-5 | 94 | BUY | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R | 534 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins | 9942 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins | 250 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps High Perf 145 MHz | 4000 | RFQ | |
| Analog Devices Inc. | IC DAC DUAL 12BIT MULT 40LFCSP | 40 | BUY | |
| Texas Instruments | IC 2-4 LINE DECODER/DEMUX 16SOIC | 0 | RFQ |


Product
Brand
Articles
Tools