web counter

Analog Devices Inc. EVAL-AD5446EBZBOARD EVALUATION FOR AD5446

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementSignal/Waveform GeneratorPortableUltrasound ImagingDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5446EBZ is a 14-bit, 2.7MSPS, 2-channel digital-to-analog converter (DAC) designed for portable, instrumentation, and measurement applications. It features a low power consumption of only 1.2 mW/channel, a wide operating temperature range of -40°C to +85°C, and a high signal-to-noise ratio of -90 dB. The EVAL-AD5446EBZ also offers a wide range of output voltage ranges, from 0.5 V to 4.096 V, and a fast settling time of only 1.5 μs. It is ideal for applications such as data acquisition systems, portable medical devices, and industrial process control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5446
  • Interface
    Serial
  • Number of Bits
    14
  • Utilized IC / Part
    AD5446
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate
    20.4 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    16ns
  • Sampling Rate (Per Second)
    20.4M
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, 14BIT DAC SERIAL, SMD, MSOP1010RFQ
Analog Devices Inc.IC OPAMP VFB 145MHZ RRO SOT23-56857RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R534RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps High Perf 145 MHz4000RFQ
Analog Devices Inc.ANALOG DEVICES ADR01ARZ.. Zener Single Diode, SOIC, 8 Pins10RFQ
Analog Devices Inc.ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins9942RFQ
Analog Devices Inc.V-Ref Precision 10V 10mA 8-Pin SOIC N T/R8RFQ
Analog Devices Inc.ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins250RFQ
Analog Devices Inc.IC DAC 14BIT A-OUT 10MSOP1000RFQ