web counter

Analog Devices EVAL-ADT7316EBBoard Evaluation For ADT7316

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomTest EquipmentPortableNotebookIndustrial ControlLaptopCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADT7316EB is a 10-bit, 4-channel digital-to-analog converter (DAC) designed for portable, communications, and telecom applications. It features a wide operating temperature range of -40°C to +85°C, low power consumption of 1.2 mW/channel, and a fast settling time of 1.5 µs. The device also offers a wide output voltage range of 0 V to 5 V, and a high linearity of 0.5 LSB. It is ideal for applications such as audio, video, and data conversion, and is compatible with a variety of microcontrollers. The EVAL-ADT7316EB is a reliable and cost-effective solution for portable, communications, and telecom applications.