web counter

Linear Technology/Analog Devices DC245A-ABOARD EVAL LTC1668

Linear Technology/Analog Devices DC245A-A Reference Design 4
Linear Technology/Analog Devices DC245A-A Reference Design 1
Linear Technology/Analog Devices DC245A-A Reference Design 2
Linear Technology/Analog Devices DC245A-A Reference Design 3
Linear Technology/Analog Devices DC245A-A Reference Design 4
Linear Technology/Analog Devices DC245A-A Reference Design 1
Linear Technology/Analog Devices DC245A-A Reference Design 1
Linear Technology/Analog Devices DC245A-A Reference Design 2
Linear Technology/Analog Devices DC245A-A Reference Design 3
Linear Technology/Analog Devices DC245A-A Reference Design 4

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementWireless Base StationTest EquipmentxDSL Modem/DSLAMWirelessDirect Digital SynthesisInstrumentation and MeasurementArbitrary Waveform Generator

ECAD Model:

Description

The Analog Devices DC245A-A, LTC1668CG Demo board is a 16-bit, high speed differential current output DAC designed for instrumentation and measurement applications. It features a wide range of output current ranges from 0.5mA to 20mA, and a high speed update rate of up to 1MHz. The board also includes a low noise, low power, low drift, and low offset voltage amplifier, as well as a wide range of digital and analog input/output options. The board is ideal for applications such as precision current sourcing, current loop control, and current measurement. It is also suitable for use in industrial, medical, and automotive applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging
    Box
  • Published
    2000
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1668
  • Number of Bits
    16
  • Utilized IC / Part
    LTC1668
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Settling Time
    20ns
  • Sampling Rate (Per Second)
    50M
  • Number of DAC Channels
    1
  • DAC Type
    Current
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.DAC 1-CH Segment 16-bit 28-Pin SSOP T/R0RFQ
Analog Devices, Inc.1331RFQ