web counter

Linear Technology/Analog Devices DC1333A-ABOARD DAC LTC2640-12

Linear Technology/Analog Devices DC1333A-A Reference Design 2
Linear Technology/Analog Devices DC1333A-A Reference Design 1
Linear Technology/Analog Devices DC1333A-A Reference Design 2
Linear Technology/Analog Devices DC1333A-A Reference Design 1
Linear Technology/Analog Devices DC1333A-A Reference Design 1
Linear Technology/Analog Devices DC1333A-A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementPortableAutomatic Test EquipmentIndustrial ControlOptical NetworkingAutomotiveCellular Phone

ECAD Model:

Description

The Analog Devices DC1333A-A is a 12-bit, 1-channel digital-to-analog converter (DAC) designed for portable, instrumentation, and measurement applications. It features a wide operating temperature range of -40°C to +85°C, low power consumption of only 1.5 mW, and a fast settling time of 1.5 μs. The DC1333A-A also offers a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of applications. Additionally, it features a low noise floor of -90 dBV, making it ideal for precision measurements. With its small size and low power consumption, the DC1333A-A is an ideal choice for portable, instrumentation, and measurement applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2640
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2640-12
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Evaluation Kit
    Yes
  • Settling Time
    4.1μs
  • Number of DAC Channels
    1
  • DAC Type
    Voltage
  • Length
    35mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining