Analog Devices Inc. EVAL-ADAU1966ZADAU1966, DAC, SIGMA DELTA, SPI, I2C, EVAL BOARD
Description
The Analog Devices EVAL-ADAU1966Z is an evaluating board for the ADAU1966 high performance, low power, multibit sigma-delta DAC audio processor. This board is designed to provide a platform for evaluating the features and performance of the ADAU1966. It includes a variety of connectors and components to facilitate the evaluation of the ADAU1966. The board includes a USB connector for programming and debugging, as well as a 3.5mm audio jack for audio input and output. It also includes a variety of other connectors for connecting to external devices, such as a microphone, headphones, and other audio equipment. The board also includes a power supply and a variety of other components to facilitate the evaluation of the ADAU1966.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberADAU1966
- Operating Supply Voltage5V
- InterfaceI2C, SPI, Serial
- Number of Bits24
- Utilized IC / PartADAU1966
- Supplied ContentsBoard(s)
- Data InterfaceI2C, Serial, SPI
- Resolution3 B
- Sampling Rate192 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)192k
- Number of DAC Channels16
- DAC TypeVoltage
- RoHS StatusROHS3 Compliant
- REACH SVHCNo SVHC
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon | Crystal 24.576MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 40Ohm 2-Pin HC-49/US SMD T/R | 0 | RFQ | |
| Abracon | Crystal 24.576MHz ±30ppm (Tol) ±50ppm (Stability) 18pF FUND 40Ohm 2-Pin HC-49/US SMD T/R | 0 | RFQ | |
| Abracon LLC | CRYSTAL 24.5760MHZ 18PF SMD | 5 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADUM3401CRWZ Digital Isolator, Quad, 3, 32 ns, 2.7 V, 5.5 V, SOIC, 16 Pins | 12556 | BUY | |
| Analog Devices, Inc. | 306 | RFQ | ||
| Abracon LLC | CRYSTAL 24.5760MHZ 18PF SMD | 17 | BUY | |
| Abracon LLC | CRYSTAL 24.5760MHZ 20PF SMD | 873 | BUY | |
| Abracon LLC | CRYSTAL 24.576MHZ 8PF SMD | 400 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM3150ARSZDigital Isolator, 6 Channel, 25 ns, 3 V, 5.5 V, SSOP, 20 Pins | 2 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADUM5000ARWZDigital Isolator, 1 Channel, 2.7 V, 5.5 V, WSOIC, 16 Pins | 1850 | RFQ |


Product
Brand
Articles
Tools