web counter

Linear Technology/Analog Devices DC1678A-ABOARD DAC LTC2654-16

Linear Technology/Analog Devices DC1678A-A Reference Design 2
Linear Technology/Analog Devices DC1678A-A Reference Design 1
Linear Technology/Analog Devices DC1678A-A Reference Design 2
Linear Technology/Analog Devices DC1678A-A Reference Design 1
Linear Technology/Analog Devices DC1678A-A Reference Design 1
Linear Technology/Analog Devices DC1678A-A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentIndustrial ControlAutomotiveInstrumentation and MeasurementCellular Phone

ECAD Model:

Description

The Analog Devices DC1678A-A Demo Board is designed to demonstrate the capabilities of the LTC2654BCUF-L16 Quad SPI 16-bit Voltage Output Digital to Analog Converter. This board features a 4-channel, 16-bit DAC with a voltage output range of 0V to 5V. It is ideal for instrumentation and measurement applications, such as data acquisition, signal conditioning, and control systems. The board includes a USB-to-SPI interface, allowing for easy connection to a PC or microcontroller. The board also includes a power supply, a voltage reference, and a set of jumpers for configuring the DAC. The board is designed to be used with the LTC2654BCUF-L16 Quad SPI 16-bit Voltage Output Digital to Analog Converter, and is a great tool for evaluating the performance of the device.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC2654
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2654-16
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Evaluation Kit
    Yes
  • Settling Time
    8.9μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • Length
    36mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ