web counter

Analog Devices Inc. EVAL-AD5590EBZAnalog Devices EVAL-AD5590EBZ,

Analog Devices Inc. EVAL-AD5590EBZ Reference Design 4
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 3
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 4
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 2
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 3
Analog Devices Inc. EVAL-AD5590EBZ Reference Design 4

Applications:

Data Conversion >

Data Acquisition System

End Products:

AutomotiveSecurity MonitorCell BasestationOptical Network CardAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices EVAL-AD5590EBZ is an evaluation board for the AD5590 Data Acquisition System, designed for automotive and transportation applications. It features a 16-bit, 8-channel, simultaneous sampling, low-power, high-speed analog-to-digital converter (ADC) with a wide input range of 0V to 5V. The board also includes a 16-bit, 8-channel, simultaneous sampling, low-power, high-speed digital-to-analog converter (DAC) with a wide output range of 0V to 5V. The board is designed to be used with a 5V power supply and includes a USB interface for easy connection to a PC. The board also includes a variety of features such as a temperature sensor, a voltage reference, and a programmable gain amplifier. The EVAL-AD5590EBZ is an ideal solution for automotive and transportation applications that require high-speed, low-power, and accurate data acquisition.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    80
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5590
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    AD5590
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    Serial
  • Resolution
    1.5 B
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    12.5mW @ 1MSPS 5V
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ADC 24BIT 64KSPS SAR 16-TSSOP30RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
Analog Devices Inc.ADC 24BIT 10.5MW 64KSPS 16TSSOP2000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±6V/12V 8-Pin SOIC N Tube0RFQ
Analog Devices Inc.ADC 24BIT 15MW 128KSPS 16TSSOP40RFQ
Analog Devices Inc.IC SUPERVISOR MPU 2.32V SC70-433RFQ
Analog Devices Inc.ADC 24BIT 8.5MW 32KSPS 16TSSOP658RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps Low Power Low Noise and Distort RRO18RFQ
Analog Devices Inc.ANALOG DEVICES ADR445BRZ Voltage Reference, Ultralow Noise, Series - Fixed, ADR445 Series, 5V, NSOIC-85000RFQ
Analog Devices Inc.IC VREF SERIES 5V 8SOIC5RFQ
Analog Devices Inc.ANALOG DEVICES - AD7767BRUZ-2 - Analogue to Digital Converter, 24 bit, 32 kSPS, Differential, Single Ended, Serial, Single, 2.375 V1RFQ
Analog Devices Inc.ANALOG DEVICES - AD7767BRUZ - 24BIT ADC,128KSPS,SAR,16TSSOP2500RFQ
Load more