web counter

Linear Technology/Analog Devices DC1513B-ADBOARD EVAL LTM9004-AD

Linear Technology/Analog Devices DC1513B-AD Reference Design 2
Linear Technology/Analog Devices DC1513B-AD Reference Design 1
Linear Technology/Analog Devices DC1513B-AD Reference Design 2
Linear Technology/Analog Devices DC1513B-AD Reference Design 1
Linear Technology/Analog Devices DC1513B-AD Reference Design 1
Linear Technology/Analog Devices DC1513B-AD Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomWirelessCell Basestation

ECAD Model:

Description

The Analog Devices DC1513B-AD Demo Board for the LTM9004-AD is a powerful communications and telecom solution for applications requiring high-speed, low-power direct conversion receivers. This board features a 20-MHz low-pass filter, 14-bit resolution, and a 125Msps sampling rate. It is designed to provide a complete solution for direct conversion receiver applications, including signal conditioning, data conversion, and digital signal processing. The board also includes a variety of features such as a wide input frequency range, adjustable gain, and adjustable bandwidth. The DC1513B-AD is an ideal solution for applications requiring high-speed, low-power direct conversion receivers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Direct Conversion Receiver
  • Frequency
    800MHz~2.7GHz
  • Base Part Number
    LTM900
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining