web counter

Linear Technology/Analog Devices DC1513B-AABOARD EVAL LTM9004-AA

Linear Technology/Analog Devices DC1513B-AA Reference Design 2
Linear Technology/Analog Devices DC1513B-AA Reference Design 1
Linear Technology/Analog Devices DC1513B-AA Reference Design 2
Linear Technology/Analog Devices DC1513B-AA Reference Design 1
Linear Technology/Analog Devices DC1513B-AA Reference Design 1
Linear Technology/Analog Devices DC1513B-AA Reference Design 2

Applications:

Data Conversion >

Data Acquisition System

End Products:

Communications and TelecomWirelessCell Basestation

ECAD Model:

Description

The Analog Devices DC1513B-AA Demo Board for the LTM9004-AA, 1.92MHz LPF, 14-bit, 125Msps Direct Conversion Receiver is a powerful communications and telecom solution. It is designed to provide a complete platform for evaluating the performance of the LTM9004-AA receiver. The board includes a low-noise amplifier, a low-pass filter, a 14-bit, 125Msps direct conversion receiver, and a variety of other components. The board also includes a USB interface for easy connection to a PC. The board is capable of receiving signals from a wide range of frequencies, and it is designed to provide excellent performance in a variety of applications. The board is also designed to be easy to use and configure, making it an ideal solution for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Direct Conversion Receiver
  • Frequency
    800MHz~2.7GHz
  • Base Part Number
    LTM900
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ