Linear Technology/Analog Devices DC1398A-GABOARD EVAL LTM9001-GA
Description
The Analog Devices DC1398A-GA Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LTM9001-GA CMOS output, 16-bit, 25Msps, DC-10MHz LPF, 8dB gain, Communications and Telecom applications. This demo board features a wide range of features and capabilities, including a high-speed, low-noise amplifier, a wideband filter, and a low-noise amplifier. The board also includes a wide range of test and evaluation tools, such as a signal generator, a spectrum analyzer, and a power meter. The board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTM9001-GA CMOS output, 16-bit, 25Msps, DC-10MHz LPF, 8dB gain, Communications and Telecom applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2009
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeBaseband Receiver
- Frequency0Hz~300MHz
- Base Part NumberLTM900
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LDO Regulator Pos 1.5V 0.5A Automotive 12-Pin DFN EP | 3053 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Linear Technology/Analog Devices | IC REG LINEAR 1.5V 500MA 12DFN | 348 | BUY | |
| Analog Devices, Inc. | LDO Regulator Pos 3.3V 0.5A 12-Pin DFN EP | 862 | RFQ |


Product
Brand
Articles
Tools