web counter

Analog Devices Inc. EVAL-AD7450ASDZANALOG DEVICES EVAL-AD7450ASDZ AD7450ASDZ EVALUATION MODULE

Analog Devices Inc. EVAL-AD7450ASDZ Reference Design 1
Analog Devices Inc. EVAL-AD7450ASDZ Reference Design 1
Analog Devices Inc. EVAL-AD7450ASDZ Reference Design 1
Analog Devices Inc. EVAL-AD7450ASDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortableSensor and TransducerElectrocardiograph Battery PoweredInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7450ASDZ Evaluation Board is designed to evaluate the performance of the AD7450, a single-channel, 12-bit, 1 MSPS analog-to-digital converter. This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the AD7450. The board includes a power supply, a reference voltage, and a variety of connectors for easy connection to external devices. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data acquisition. The board is designed to be used with the AD7450 Evaluation Software, which provides a graphical user interface for easy configuration and data acquisition.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7450
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Utilized IC / Part
    AD7450A
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    1.5 B
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Power (Typ) @ Conditions
    9mW @ 1MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC I/O EXPANDER I2C 8B 20TVSOP0RFQ
Analog Devices Inc.IC OPAMP GP 1.3MHZ 8SOIC904RFQ
Analog Devices Inc.ANALOG DEVICES - ADG333ABRZ - ANALOG SWITCH, QUAD, SPDT, SOIC-2041RFQ
Analog Devices Inc.IC DGT POT 20KOHM 256TAP 24TSSOP620RFQ
Analog Devices Inc.IC OPAMP GP 1.3MHZ 8SOIC10RFQ
Analog Devices Inc.IC OPAMP GP 1 CIRCUIT 8MSOP550RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Analog Devices Inc.Analog Switch Quad SPDT 20-Pin SOIC W T/R466RFQ
Analog Devices Inc.IC SWITCH SPDT SOT23-68467BUY