web counter

Analog Devices, Inc. EVAL-AD7451SDZ

Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 5
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 1
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 2
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 3
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 4
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 5
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 1
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 1
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 2
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 3
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 4
Analog Devices, Inc. EVAL-AD7451SDZ Reference Design 5

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortableSensor and TransducerElectrocardiograph Battery PoweredInstrumentation and Measurement

ECAD Model:

Description

The EVAL-AD7451SDZ Evaluation Board from Analog Devices is designed to evaluate the performance of the AD7451, a single-channel, 12-bit, 1 MSPS analog-to-digital converter. This board features a wide range of input ranges, including ±2.5 V, ±5 V, and ±10 V, and is ideal for instrumentation and measurement applications. It also includes a variety of features, such as a low-noise power supply, a reference voltage, and a temperature sensor. The board is also compatible with a variety of software packages, including the AD7451 Evaluation Software, which allows users to quickly and easily evaluate the performance of the AD7451.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    LAST TIME BUY (Last Updated: 2 weeks ago)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8SOIC6000RFQ
Analog Devices Inc.ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-81114RFQ
Analog Devices Inc.Op Amp Dual Low Noise Amplifier R-R I/P ±18V 8-Pin SOIC N T/R26RFQ
Analog Devices Inc.V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R2000BUY
Analog Devices Inc.ANALOG DEVICES - ADM1184ARMZ - IC, VOLTAGE MONITOR, QUAD, 10SOIC4BUY
Analog Devices Inc.ANALOG DEVICES AD8599ARZOperational Amplifier, Dual, 10 MHz, 2 Amplifier, 16.8 V/s,4.5V to18V, SOIC, 8 Pins0RFQ
Analog Devices Inc.Level Translator 20-Pin TSSOP T/R2150RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.ANALOG DEVICES ADP1720ARMZ-3.3-R7LDO VOLTAGE REGULATOR, 3.3V, 50mA, MSOP-3025RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20TSSOP875BUY
Load more