web counter

Analog Devices Inc. EVAL-AD7476ACBZBOARD EVALUATION FOR AD7476A

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemPersonal Digital AssistantElectrocardiograph Battery PoweredOptical SensorsPortable Medical InstrumentationCommunications and TelecomModemsInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7476ACBZ Evaluation Board is a powerful tool for evaluating the performance of the AD7476A, a 12-bit, 1 MSPS high speed, low power Analog to Digital Converter. This board is ideal for use in communications and telecom applications, providing a reliable and accurate way to convert analog signals into digital signals. The board features a wide range of features, including a low power consumption, high speed conversion, and a wide input voltage range. Additionally, the board is equipped with a variety of connectors and test points, making it easy to connect to other devices and systems. The board also includes a comprehensive set of documentation and software, making it easy to get started with the evaluation process.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7476
  • Interface
    Serial
  • Number of Bits
    12
  • Utilized IC / Part
    AD7476A
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5.25V
  • Power (Typ) @ Conditions
    17.5mW @ 1MSPS 5V
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-313800RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual10000RFQ
Analog Devices Inc.IC VREF SERIES 4.096V SOT23-31BUY
Analog Devices Inc.VOLTAGE REFERENCE, 1.2V1240RFQ
Analog Devices Inc.IC VREF SERIES 3V SOT23-31200BUY
Analog Devices Inc.IC VREF SERIES 5V SOT23-310BUY
Analog Devices Inc.ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins255RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Analog Devices Inc.ANALOG DEVICES - AD1583BRTZ-REEL7 - VOLTAGE REF, SERIES, 3V, SOT-23-315BUY
Analog Devices Inc.IC VREF SERIES 0.24% SOT23-310145BUY
Analog Devices Inc.IC VREF SERIES 0.27% SOT23-3100BUY
Load more