web counter

Analog Devices Inc. EVAL-AD7476CBZBOARD EVAL FOR AD7476

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemPersonal Digital AssistantElectrocardiograph Battery PoweredOptical SensorsPortable Medical InstrumentationCommunications and TelecomModemsInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7476CBZ Evaluation Board is a powerful tool for evaluating the performance of the AD7476A, a 12-bit, 1 MSPS high speed, low power Analog to Digital Converter. This board is ideal for use in Communications and Telecom applications, providing a reliable and accurate way to convert analog signals into digital signals. The board features a wide range of features, including a low power consumption, high speed conversion, and a wide input voltage range. Additionally, the board is equipped with a variety of connectors and test points, making it easy to connect to other devices and systems. The board also includes a comprehensive set of documentation and software, making it easy to get started with the AD7476A.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    AD7476
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 5.25V
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Digital Isolator CMOS 4-CH 1Mbps 20-Pin SSOP T/R20BUY
Analog Devices Inc.ANALOG DEVICES - ADUM3481BRSZ - IC, DIGITAL ISOLATOR, 4CH, 20SSOP15RFQ
Analog Devices Inc.Digital Isolator CMOS 4-CH 25Mbps 20-Pin SSOP T/R199RFQ
Analog Devices Inc.ANALOG DEVICES - ADUM3481ARSZ - IC, DIGITAL ISOLATOR, 4CH, 20SSOP15108RFQ