web counter

Analog Devices, Inc. EVAL-AD7477CBZ

Analog Devices, Inc. EVAL-AD7477CBZ Reference Design 2
Analog Devices, Inc. EVAL-AD7477CBZ Reference Design 1
Analog Devices, Inc. EVAL-AD7477CBZ Reference Design 2
Analog Devices, Inc. EVAL-AD7477CBZ Reference Design 1
Analog Devices, Inc. EVAL-AD7477CBZ Reference Design 1
Analog Devices, Inc. EVAL-AD7477CBZ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemPersonal Digital AssistantElectrocardiograph Battery PoweredOptical SensorsPortable Medical InstrumentationCommunications and TelecomModemsInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7477CBZ Evaluation Board is designed to evaluate the performance of the AD7477A, a 10-bit, 1 MSPS high speed, low power Analog to Digital Converter. This board is ideal for use in communications and telecom applications, providing a reliable and accurate solution for converting analog signals into digital signals. The board features a wide range of features, including a low power consumption, high speed conversion, and a wide input voltage range. Additionally, the board is equipped with a variety of connectors and test points, allowing for easy integration into existing systems. The board also includes a comprehensive set of documentation, making it easy to get up and running quickly.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    AD7477
  • Supported Device Technology
    ADC
  • Sampling Rate (SPS)
    1M
  • Daughter Cards
    No
  • Support FPGA
    No
  • RoHS
    Compliant
  • Part Status
    Unconfirmed
  • Type
    Evaluation Kit
  • Max Operating Temperature
    85 °C
  • Min Operating Temperature
    -40 °C
  • Interface
    Serial
  • Number of Bits
    10
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-81000RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS LP SC70-6426BUY
Analog Devices Inc.Operational Amplifier, Quad, 28 Mhz, 4, 170 V/ S, 4.5V To 18V, Dip, 14 Rohs Compliant: Yes35RFQ
Analog Devices Inc.IC ADC 12BIT 1MSPS SC70-65RFQ