Analog Devices Inc. EVAL-AD7685SDZAD7685BRMZ ADC Evaluation Kit 250KSPS
Description
The Analog Devices EVAL-AD7685SDZ is an evaluation board for the AD7685SDZ 16-bit ADC. It is designed for instrumentation and measurement applications, and provides a platform for evaluating the performance of the AD7685SDZ. The board includes a power supply, a reference voltage, and a variety of connectors for connecting to external devices. It also includes a USB interface for programming and data acquisition. The board is designed to be used with the AD7685SDZ evaluation software, which provides a graphical user interface for configuring and testing the ADC. The board is also compatible with a variety of third-party software packages.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Package / CaseMSOP
- Number of Pins0
- PackagingBox
- SeriesPulSAR®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7685
- Operating Supply Voltage5.5V
- InterfaceSPI, Serial
- Number of Bits16
- Utilized IC / PartAD7685
- Supplied ContentsBoard(s), Power Supply
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2 B
- Sampling Rate250 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)250k
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions10mW @ 250kSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nexperia USA Inc. | NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20 | 1436 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.13% 8SOIC | 4 | BUY | |
| Nexperia USA Inc. | IC TRANSCVR NON-INVERT 6V 20SO | 10000 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Toshiba | 2000 | RFQ | ||
| Analog Devices Inc. | IC VREF SERIES 0.12% 8MSOP | 1 | RFQ | |
| Nexperia USA Inc. | NEXPERIA - 74HC245PW,118 - TRANSCEIVER, 8BIT, 3-STATE, TSSOP-20 | 8544 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin SOIC N T/R | 20 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 3V 8MSOP | 8518 | RFQ | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ | |
| Nexperia USA Inc. | IC TXRX NON-INVERT 6V 20TSSOP | 0 | BUY |
Load more


Product
Brand
Articles
Tools