web counter

Analog Devices, Inc. EVAL-AD7887CBZAD7887, ADC, MICRO POWER, EVAL BOARD

Analog Devices, Inc. EVAL-AD7887CBZ Reference Design 2
Analog Devices, Inc. EVAL-AD7887CBZ Reference Design 1
Analog Devices, Inc. EVAL-AD7887CBZ Reference Design 2
Analog Devices, Inc. EVAL-AD7887CBZ Reference Design 1
Analog Devices, Inc. EVAL-AD7887CBZ Reference Design 1
Analog Devices, Inc. EVAL-AD7887CBZ Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Computers and PeripheralsMedical and HealthcareComputers and PeripheralsElectrocardiograph Battery PoweredMobile Internet DeviceGeneral Control SystemModemsInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7887CBZ and EVAL-AD7887CB Evaluation Boards are designed to evaluate the performance of the AD7887, a 125 kSPS, 12-bit, 2-channel micro power Analog to Digital Converter. The boards feature a wide range of features, including a low power consumption of only 1.2 mW, a wide input voltage range of 2.7V to 5.5V, and a low noise floor of -90 dBV. The boards also feature a wide range of digital and analog interfaces, including SPI, I2C, and UART, as well as a variety of analog input and output connectors. The boards are ideal for use in a variety of applications, including embedded systems, medical devices, and industrial automation.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    12
  • Resolution
    1.5 B
  • Sampling Rate
    125 ksps
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-81000RFQ
Analog Devices Inc.IC ADC 12BIT 2CHAN SRL 8SOIC16BUY
Analog Devices Inc.IC ADC 12BIT 2CHAN SRL 8SOIC24BUY
Analog Devices Inc.Operational Amplifier, Quad, 28 Mhz, 4, 170 V/ S, 4.5V To 18V, Dip, 14 Rohs Compliant: Yes35RFQ