web counter

Analog Devices Inc. EVAL-AD9831EBZBOARD EVALUATION AD9831

Analog Devices Inc. EVAL-AD9831EBZ Reference Design 2
Analog Devices Inc. EVAL-AD9831EBZ Reference Design 1
Analog Devices Inc. EVAL-AD9831EBZ Reference Design 2
Analog Devices Inc. EVAL-AD9831EBZ Reference Design 1
Analog Devices Inc. EVAL-AD9831EBZ Reference Design 1
Analog Devices Inc. EVAL-AD9831EBZ Reference Design 2

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomClock Management and Distribution

ECAD Model:

Description

The Analog Devices EVAL-AD9831EBZ Evaluation Board is designed to evaluate the performance of the AD9831 Direct Digital Synthesizer, a Communications and Telecom IC. This board features a low-power, low-noise, high-performance Direct Digital Synthesizer (DDS) that can generate sine, triangle, and square waveforms with a frequency resolution of 0.1 Hz. It also includes a low-noise, low-distortion, high-speed voltage-controlled oscillator (VCO) that can generate frequencies up to 200 MHz. The board also includes a low-noise, low-distortion, high-speed voltage-controlled amplifier (VCA) that can be used to adjust the amplitude of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled filter (VCF) that can be used to filter the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled phase shifter (VCP) that can be used to adjust the phase of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled frequency shifter (VCFS) that can be used to shift the frequency of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled attenuator (VCA) that can be used to adjust the amplitude of the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled mixer (VCM) that can be used to mix the output waveforms. The board also includes a low-noise, low-distortion, high-speed voltage-controlled phase detector (VCP) that can be used to detect the phase of the

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    AD9831
  • Function
    Direct Digital Synthesis (DDS)
  • Utilized IC / Part
    AD9831
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
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.IC OPAMP VFB 560MHZ 8SOIC249RFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.High Speed Operational Amplifiers LOW-NOISE 16-Bit30RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin MSOP T/R3000RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ