web counter

ON Semiconductor NBC124XXEVBEVAL BOARD FOR NBC124XX

ON Semiconductor NBC124XXEVB Reference Design 2
ON Semiconductor NBC124XXEVB Reference Design 1
ON Semiconductor NBC124XXEVB Reference Design 2
ON Semiconductor NBC124XXEVB Reference Design 1
ON Semiconductor NBC124XXEVB Reference Design 1
ON Semiconductor NBC124XXEVB Reference Design 2

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NBC124XXEVB-XXEVB PLL Synthesized Clock Generator Evaluation Board is a versatile communications and telecom solution designed to provide a comprehensive evaluation of the NBC124XXEVB PLL Synthesized Clock Generator. This evaluation board features a wide range of features, including a wide range of input frequencies, adjustable output frequencies, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with a variety of different applications, including communications, telecom, and industrial applications. The board is also designed to be used with a variety of different development tools, including the ON Semiconductor Clock Generator Evaluation Software. This evaluation board is an ideal solution for evaluating the performance of the NBC124XXEVB PLL Synthesized Clock Generator.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    400MHz
  • Function
    PLL
  • Operating Supply Voltage
    5V
  • Utilized IC / Part
    NBC12429, NBC12430, NBC12439
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    DIP Switch Controlled M & N Logic
  • Embedded
    No
  • Secondary Attributes
    Push Button or Externally Controlled P_Load
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC DGTL POT 15KOHM 4TAP 10UMAX63BUY
Maxim IntegratedIC DGTL POT 57KOHM 4TAP 10UMAX138BUY
Maxim IntegratedDigital Potentiometer 4POS 57KOhm Single 10-Pin uMAX694BUY
Maxim IntegratedIC DGTL POT 57KOHM 4TAP 10UMAX342BUY