Analog Devices Inc. EVAL-ADG901EBZBOARD EVALUATION FOR ADG901
Description
Infrastructure, and Automotive applications. It is designed to evaluate the performance of the ADG901, a single-pole single-throw (SPST) switch with a wideband frequency range of DC to 6 GHz. The board includes a SMA connector for RF input and output, a DC power supply connector, and a control signal connector. The board also includes a test point for monitoring the control signal. The board is designed to be used with a DC power supply and a signal generator. The board is ideal for evaluating the performance of the ADG901 in wireless infrastructure and automotive applications. It is also suitable for use in a wide range of other applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSwitch, SPST
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Frequency1GHz
- Base Part NumberADG901
- Operating Supply Voltage2.75V
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Bourns Inc. | BOURNS MF-SM013/250V-2MULTIFUSE, SMD, 0.13A, TELECOM | 2475 | BUY | |
| Bourns, Inc. | Resettable Fuses - PPTC .13A 250V 6.5ohm VERTICAL | 0 | RFQ | |
| Bourns Inc. | PTC RESET FUSE 60V 130MA 2SMD | 7 | BUY |


Product
Brand
Articles
Tools